Schneider Electric XY2CH13290

Description
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount Range = Preventa XY2 Series = XY2CH Reset Button = Yes Pole Configuration = DPST Normal State Configuration = 2NC, NO Indicator Type = Rope Tension Maximum Rope Span = 30m Maximum Current = 1.5 A ac, 100 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote
Description
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount Range = Preventa XY2 Series = XY2CH Reset Button = Yes Pole Configuration = DPST Normal State Configuration = 2NC, NO Indicator Type = Rope Tension Maximum Rope Span = 30m Maximum Current = 1.5 A ac, 100 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1300871 - RS Components, Ltd.
Corby, Northants, United Kingdom
The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories. For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount Range = Preventa XY2 Series = XY2CH Reset Button = Yes Pole Configuration = DPST Normal State Configuration = 2NC, NO Indicator Type = Rope Tension Maximum Rope Span = 30m Maximum Current = 1.5 A ac, 100 mA dc Maximum AC Voltage = 240V Maximum DC Voltage = 250V

The XY2-CH emergncy stop rope pull switch (also known as a grab wire switch) is ideal for applications such as conveyor systems, packaging, textiles, transfer machines, presses, woodworking equipment, paint lines and test laboratories.
For machine tools, conveyers & handling applications. Recommended distance between cable supports: 5m. Built-in turnbuckle accessory. Pushbutton reset. Water and dust tight enclosure. Surface mount
Range = Preventa XY2
Series = XY2CH
Reset Button = Yes
Pole Configuration = DPST
Normal State Configuration = 2NC, NO
Indicator Type = Rope Tension
Maximum Rope Span = 30m
Maximum Current = 1.5 A ac, 100 mA dc
Maximum AC Voltage = 240V
Maximum DC Voltage = 250V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 1300871
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

Handheld transmitter - Mini-PGT Transmitter - Columbus McKinnon Corporation
Specs
Pendant Type Control Pendant
View Details
ASSEMBLED STATION - 800F-P255 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Pendant Type Control Pendant
Control Type Pushbutton
View Details
 - 8264117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details