Richardson RFPD Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Cold Plate Four-pass Heatsink
Deltem™ D10650-40 Pin Fin Heat Sink
Deltem™ D10850-40 Pin Fin Heat Sink
EMPHS is Richardson RFPD’s alternative solution to the Empower heatsink 8900-0414. This heatsink is designed to work with several Empower power amplifiers that can be found below.
High performance 20 fin/inch In-Line Pin x 4mm Tall Double Sided Cold plate. For 6 modules (3/side). SAEJ1926-6 port.
High performance 20 fin/inch In-Line Pin x 4mm Tall Single-Sided Cold plate. For 3 modules (3/side). SAEJ1926-6 port.
Materials: Aluminum alloy Al EN AW 6060 + turbulators inside Cooling circuit 100% sealed by brazing under controlled atmosphere Very uniform temperature distribution under power modules
maxiTHERM-HD3™ Bonded Fin Forced Convection Series #1 heat sinks provide more effective cooling per cubic inch of space compared to extruded heat sinks. Exceptionally low thermal resistance values in forced...
Ohmite D Series heatsinks provide an innovative solution for SMT compatible semiconductors and resistors. The unique design (Patent Pending) combines tin plated, solderable rods with an aluminum extruded heat sink...
Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and...
Ohmite introduces the M series, patented (Pat. No. 7,151,669), high performance, low cost, configurable, scalable and compact heat sink with matrix clip system for TO-247 and TO-264 packages. This powerful...
OmniKlip Heat Sink , 18mm wide, 25mm long, black anodized for TO-247 & TO-264
OmniKlip Heat Sink , 18mm wide, 50mm long, black anodized for TO-247 & TO-264
OmniKlip Heat Sink for 2 universal 2 clips, 32mm wide, 58mm long, black anodized for any TO except TO-220
OmniKlip Heat Sink for 2 universal clips, 41mm wide, 75mm long, black anodized for any TO except TO-220
OmniKlip Heat Sink w/1 clip, 18mm wide, 25mm long, black anodized for TO-220
OmniKlip Heat Sink w/2 clips, 18mm wide, 50mm long, black anodized for TO-220
OmniKlip Heat Sink w/3 clips, 18mm wide, 75mm long, black anodized for TO-220
OmniKlip Heat Sink, 18mm wide, 75mm long, black anodized for TO-247 & TO-264
Optimized for use with Wolfspeed CAB450M12XM3 1200V/450A silicon carbide power module The CP3012 aluminum friction stir welded coldplate has been optimized specifically for the high heat flux of silicon carbide.
PRICING INCLUDES GROUND TRANSPORTATION FREIGHT WITHIN THE CONTINENTAL U.S. FOR WEB ORDERS ONLY. Please contact Richardson RFPD for higher volume pricing. As the largest stocking distributor for Wakefield-Vette extrusions in...
Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN)...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
STANDARD LIQUID COLD PLATE
The BP-9002-FAN is a fan/heatsink kit that is intended to be used with the BytePipeTM SDR System on Module (SoM). The BP-9002-FAN fan/heatsink assembly is included in the Hardware...
The CP3012 aluminum friction stir welded coldplate has been optimized specifically for the high heat flux of silicon carbide. The MDT (micro deformation technology) inside allows for the very low...
Wakefield Engineering offers an extensive line of natural convection and forced convection custom bonded fin heat sinks assemblies. Configurable in a variety of ways, they are reliable, cost effective, and...

<< Prev Next >>