Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
HEATSINK, 32.5X44X7.5MM, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:44mm; External Height - Metric:7.62mm; External Length - Metric:33mm; External Diameter - Metric:-; Product Range:BG Series RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 273-BGAH325-075E-ND | BGAH325-075E | 52AH8340 |
| Product Name | Heat Sinks | Board Level Heat Sink | Heatsink, 32.5X44X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite |
| Device | Passive Heat Sink | ||
| Mounting | Tape or adhesive compound | ||
| Thermal Resistance | 6 °C / W | ||
| Material | Aluminum |