Ohmite Manufacturing Co. Heat Sinks MV-301-27E

Description
Heat Sink TO-247, TO-264 Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-247, TO-264 Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - MV-301-27E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
MV-301-27E-ND
Heat Sinks MV-301-27E-ND
Heat Sink TO-247, TO-264 Aluminum Top Mount

Heat Sink TO-247, TO-264 Aluminum Top Mount

Buy Now Datasheet
Board Level Heat Sink - MV-301-27E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
MV-301-27E
Board Level Heat Sink MV-301-27E
Ohmite introduces the M series, patented (Pat. No. 7,151,669), high performance, low cost, configurable, scalable and compact heat sink with matrix clip system for TO-247 and TO-264 packages. This powerful heat sink provides the easiest assembly, largest surface area and smallest footprint. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Ohmite introduces the M series, patented (Pat. No. 7,151,669), high performance, low cost, configurable, scalable and compact heat sink with matrix clip system for TO-247 and TO-264 packages. This powerful heat sink provides the easiest assembly, largest surface area and smallest footprint. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number MV-301-27E-ND MV-301-27E
Product Name Heat Sinks Board Level Heat Sink
Device Passive Heat Sink
Weight 65.19 g (2.3 oz)
Mounting Clips; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 2342457 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 160 mm (6.3 inch)
H 40 mm (1.57 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details