Ohmite Manufacturing Co. Heat Sinks DA-T263-201E-TR

Description
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 273-DA-T263-201E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Buy Now Datasheet
Heat Sinks - 273-DA-T263-201E-TR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Buy Now Datasheet
Heat Sinks - 273-DA-T263-201E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount

Buy Now Datasheet
Board Level Heat Sink - DA-T263-201E-TR - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
DA-T263-201E-TR
Board Level Heat Sink DA-T263-201E-TR
Ohmite D Series heatsinks provide an innovative solution for SMT compatible semiconductors and resistors. The unique design (Patent Pending) combines tin plated, solderable rods with an aluminum extruded heat sink body. These rods (or “rollers”) are mated mechanically to the heatsink by forging to reduce the thermal resistance between the heatsink body and the solderable feet.

Ohmite D Series heatsinks provide an innovative solution for SMT compatible semiconductors and resistors. The unique design (Patent Pending) combines tin plated, solderable rods with an aluminum extruded heat sink body. These rods (or “rollers”) are mated mechanically to the heatsink by forging to reduce the thermal resistance between the heatsink body and the solderable feet.

Supplier's Site
Heat Sink, D Series, To-252/to-263; Thermal Resistance Ohmite - 53X1031 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, D Series, To-252/to-263; Thermal Resistance Ohmite
53X1031
Heat Sink, D Series, To-252/to-263; Thermal Resistance Ohmite 53X1031
HEAT SINK, D SERIES, TO-252/TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:12.19mm; External Length - Metric:25.9mm; External Diameter - Metric:-; Product Range:D SeriesRoHS Compliant: Yes

HEAT SINK, D SERIES, TO-252/TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:12.19mm; External Length - Metric:25.9mm; External Diameter - Metric:-; Product Range:D SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink, D Series, To-252/to-263; Thermal Resistance Ohmite - 88W4364 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, D Series, To-252/to-263; Thermal Resistance Ohmite
88W4364
Heat Sink, D Series, To-252/to-263; Thermal Resistance Ohmite 88W4364
HEAT SINK, D SERIES, TO-252/TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:12.19mm; External Length - Metric:25.9mm; External Diameter - Metric:-; Product Range:D SeriesRoHS Compliant: Yes

HEAT SINK, D SERIES, TO-252/TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:12.19mm; External Length - Metric:25.9mm; External Diameter - Metric:-; Product Range:D SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 273-DA-T263-201E-TRDKR-ND DA-T263-201E-TR 53X1031
Product Name Heat Sinks Board Level Heat Sink Heat Sink, D Series, To-252/to-263; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 3.63 g (0.1280 oz)
Mounting Solderable Feet
Thermal Resistance 8 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details