Ohmite Manufacturing Co. Heat Sinks B60-075-AE

Description
Heat Sink TO-220, TO-247, TO-264 Aluminum Alloy Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-247, TO-264 Aluminum Alloy Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - B60-075-AE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
B60-075-AE-ND
Heat Sinks B60-075-AE-ND
Heat Sink TO-220, TO-247, TO-264 Aluminum Alloy Board Level, Vertical

Heat Sink TO-220, TO-247, TO-264 Aluminum Alloy Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - B60-075-AE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
B60-075-AE
Board Level Heat Sink B60-075-AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Alum Alloy, To-220/-247/-264; Thermal Resistance Ohmite - 93X5349 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Alum Alloy, To-220/-247/-264; Thermal Resistance Ohmite
93X5349
Heat Sink, Alum Alloy, To-220/-247/-264; Thermal Resistance Ohmite 93X5349
HEAT SINK, ALUM ALLOY, TO-220/-247/-264; Thermal Resistance:-; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:41mm; External Height - Metric:64.3mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUM ALLOY, TO-220/-247/-264; Thermal Resistance:-; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:41mm; External Height - Metric:64.3mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number B60-075-AE-ND B60-075-AE 93X5349
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Alum Alloy, To-220/-247/-264; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Clips
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details