Ohmite Manufacturing Co. Heat Sinks PV-T2X-38E

Description
Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - PV-T2X-38E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
PV-T2X-38E-ND
Heat Sinks PV-T2X-38E-ND
Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical

Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - PV-T2X-38E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
PV-T2X-38E
Board Level Heat Sink PV-T2X-38E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Al Alloy, 1.5, To220/247/264; Thermal Resistance Ohmite - 51AC1153 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Al Alloy, 1.5, To220/247/264; Thermal Resistance Ohmite
51AC1153
Heat Sink, Al Alloy, 1.5, To220/247/264; Thermal Resistance Ohmite 51AC1153
HEAT SINK, AL ALLOY, 1.5", TO220/247/264; Thermal Resistance:8.07°C/W; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:27.4mm; External Height - Metric:17.78mm; External Length - Metric:38.1mm; Product Range:P Series RoHS Compliant: Yes

HEAT SINK, AL ALLOY, 1.5", TO220/247/264; Thermal Resistance:8.07°C/W; Packages Cooled:TO-220, TO-247, TO-264; External Width - Metric:27.4mm; External Height - Metric:17.78mm; External Length - Metric:38.1mm; Product Range:P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number PV-T2X-38E-ND PV-T2X-38E 51AC1153
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Al Alloy, 1.5, To220/247/264; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 8.07 °C / W 8.07 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details