Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Win Source Part Number: 1046425-DA-T263-101E
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: D
Type: Top Mount
Package: Tape & Reel
Length: 0.500" (12.70mm)
Standard Package: 250
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-263 (D²Pak)
Attachment Method: Solderable Feet
Width: 1.020" (25.91mm)
Power Dissipation @ Temperature Rise: 2.0W @ 30°C
Thermal Resistance @ Forced Air Flow: 8.00°C/W @ 500 LFM
Material Finish: Black Anodized
Alternative Parts (Cross-Reference): DV-T263-101E-TR; DV-T263-101E; DA-T268-101E; 591302B04000G; 591302B02800G; 53-77-4GDA-T263-101E
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Ohmite
Other Names: OHDA-T263-101E-TR-ND
Fin Height: 0.400" (10.16mm)
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:25.9mm; External Height - Metric:10.16mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | DA-T263-101E-TR | 273-DA-T263-101E-TRDKR-ND | DA-T263-101E-TR | 72R3744 |
| Product Name | Board Level Heat Sink | Heat Sinks | Fans, Thermal Management - Thermal - Heat Sinks | Heat Sink; Thermal Resistance Ohmite |
| Device | Passive Heat Sink | |||
| Mounting | Solderable Feet | |||
| Thermal Resistance | 8 °C / W | |||
| Material | Aluminum | Aluminum; Aluminium |