Ohmite Manufacturing Co. Heat Sinks E2A-T247-38E

Description
Heat Sink TO-247 Aluminum 4.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-247 Aluminum 4.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - E2A-T247-38E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-247 Aluminum 4.0W @ 70°C Board Level, Vertical

Heat Sink TO-247 Aluminum 4.0W @ 70°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - E2A-T247-38E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
E2A-T247-38E
Board Level Heat Sink E2A-T247-38E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Alum Alloy, 16.3Mm, To-247; Thermal Resistance Ohmite - 51AC1016 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Alum Alloy, 16.3Mm, To-247; Thermal Resistance Ohmite
51AC1016
Heat Sink, Alum Alloy, 16.3Mm, To-247; Thermal Resistance Ohmite 51AC1016
HEAT SINK, ALUM ALLOY, 16.3MM, TO-247; Thermal Resistance:14°C/W; Packages Cooled:TO-247; External Width - Metric:16.3mm; External Height - Metric:38.1mm; External Length - Metric:16.3mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUM ALLOY, 16.3MM, TO-247; Thermal Resistance:14°C/W; Packages Cooled:TO-247; External Width - Metric:16.3mm; External Height - Metric:38.1mm; External Length - Metric:16.3mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number E2A-T247-38E-ND E2A-T247-38E 51AC1016
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Alum Alloy, 16.3Mm, To-247; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 11.34 g (0.4000 oz)
Mounting Holes
Thermal Resistance 14 °C / W 14 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details