Ohmite Manufacturing Co. Extruded Heat Sink CR401-75AE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink - CR401-75AE - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
CR401-75AE
Extruded Heat Sink CR401-75AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - CR401-75AE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
CR401-75AE-ND
Heat Sinks CR401-75AE-ND
Heat Sink TO-401 Aluminum Alloy Board Level, Vertical

Heat Sink TO-401 Aluminum Alloy Board Level, Vertical

Buy Now Datasheet
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite - 33AC6968 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite
33AC6968
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite 33AC6968
HEAT SINK, ALUMINIUM ALLOY, 75MM; Thermal Resistance:3°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 75MM; Thermal Resistance:3°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number CR401-75AE CR401-75AE-ND 33AC6968
Product Name Extruded Heat Sink Heat Sinks Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 190 g (6.71 oz)
Mounting Clips; Socket
Thermal Resistance 3 °C / W 3 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details