Wakefield Thermal, Inc. Heat Sinks LTN20069

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1101-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1101-ND
Heat Sinks 345-1101-ND
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Board Level

Buy Now Datasheet
Extruded Heat Sink - LTN20069 - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
LTN20069
Extruded Heat Sink LTN20069
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Aluminium, 16.5Mm; Thermal Resistance Wakefield Thermal - 46P4409 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 16.5Mm; Thermal Resistance Wakefield Thermal
46P4409
Heat Sink, Aluminium, 16.5Mm; Thermal Resistance Wakefield Thermal 46P4409
HEAT SINK, ALUMINIUM, 16.5MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:16.5mm; External Height - Metric:8.89mm; External Length - Metric:16.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 16.5MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:16.5mm; External Height - Metric:8.89mm; External Length - Metric:16.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1101-ND LTN20069 46P4409
Product Name Heat Sinks Extruded Heat Sink Heat Sink, Aluminium, 16.5Mm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 3.17 g (0.1120 oz)
Mounting Tape or adhesive compound
Thermal Resistance 8 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details