Richardson RFPD Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1000 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat...
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1001 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat...
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1002 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat...
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1003 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat...
ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1004 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

<< Prev Next >>