Ohmite Manufacturing Co. Heat Sinks BGAH150-075E

Description
Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 273-BGAH150-075E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount

Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount

Buy Now Datasheet
Board Level Heat Sink - BGAH150-075E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
BGAH150-075E
Board Level Heat Sink BGAH150-075E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heatsink, 15X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite - 52AH8334 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, 15X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite
52AH8334
Heatsink, 15X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite 52AH8334
HEATSINK, 15X28X7.5MM, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:28mm; External Height - Metric:7.62mm; External Length - Metric:15.2mm; External Diameter - Metric:-; Product Range:BG Series RoHS Compliant: Yes

HEATSINK, 15X28X7.5MM, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:28mm; External Height - Metric:7.62mm; External Length - Metric:15.2mm; External Diameter - Metric:-; Product Range:BG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 273-BGAH150-075E-ND BGAH150-075E 52AH8334
Product Name Heat Sinks Board Level Heat Sink Heatsink, 15X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 18 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details