Ohmite Manufacturing Co. Heat Sinks CR401-25AE

Description
ALUMINUM HEATSINK 25MM BLK ANODI
Request a Quote Datasheet
Description
ALUMINUM HEATSINK 25MM BLK ANODI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - CR401-25AE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
CR401-25AE-ND
Heat Sinks CR401-25AE-ND
ALUMINUM HEATSINK 25MM BLK ANODI

ALUMINUM HEATSINK 25MM BLK ANODI

Buy Now Datasheet
Extruded Heat Sink - CR401-25AE - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
CR401-25AE
Extruded Heat Sink CR401-25AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite - 33AC6964 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite
33AC6964
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite 33AC6964
HEAT SINK, ALUMINIUM ALLOY, 25MM; Thermal Resistance:5.4°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:25mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 25MM; Thermal Resistance:5.4°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:25mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number CR401-25AE-ND CR401-25AE 33AC6964
Product Name Heat Sinks Extruded Heat Sink Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 5.4 °C / W 5.4 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235632 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 21 mm (0.8268 inch)
W 21 mm (0.8268 inch)
H 10 mm (0.3937 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details