Ohmite Manufacturing Co. Heat Sinks DA-T263-401E-TR

Description
Heat Sink TO-263 (D²Pak) Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-263 (D²Pak) Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 273-DA-T263-401E-TR-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-263 (D²Pak) Aluminum Top Mount

Heat Sink TO-263 (D²Pak) Aluminum Top Mount

Buy Now Datasheet
Extruded Heat Sink - DA-T263-401E-TR - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
DA-T263-401E-TR
Extruded Heat Sink DA-T263-401E-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Aluminium, 26Mm, To-263; Thermal Resistance Ohmite - 61AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 26Mm, To-263; Thermal Resistance Ohmite
61AC6201
Heat Sink, Aluminium, 26Mm, To-263; Thermal Resistance Ohmite 61AC6201
HEAT SINK, ALUMINIUM, 26MM, TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:11.68mm; External Length - Metric:26mm; External Diameter - Metric:-; Product Range:D Series RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 26MM, TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:11.68mm; External Length - Metric:26mm; External Diameter - Metric:-; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Heat Sink, Aluminium, 26Mm, To-263; Thermal Resistance Ohmite - 51AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 26Mm, To-263; Thermal Resistance Ohmite
51AC1010
Heat Sink, Aluminium, 26Mm, To-263; Thermal Resistance Ohmite 51AC1010
HEAT SINK, ALUMINIUM, 26MM, TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:11.68mm; External Length - Metric:26mm; External Diameter - Metric:-; Product Range:D Series RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 26MM, TO-263; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:12.7mm; External Height - Metric:11.68mm; External Length - Metric:26mm; External Diameter - Metric:-; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 273-DA-T263-401E-TR-ND DA-T263-401E-TR 61AC6201
Product Name Heat Sinks Extruded Heat Sink Heat Sink, Aluminium, 26Mm, To-263; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 4.08 g (0.1440 oz)
Mounting Solderable Feet
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 7898551 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 46 mm (1.81 inch)
H 33 mm (1.3 inch)
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details