Ohmite Manufacturing Co. Board Level Heat Sink C2V-XT4-46E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - C2V-XT4-46E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
C2V-XT4-46E
Board Level Heat Sink C2V-XT4-46E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - 273-C2V-XT4-46E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-247 Aluminum Board Level, Vertical

Heat Sink TO-247 Aluminum Board Level, Vertical

Buy Now Datasheet
Heat Sink, 46 Lx 42 Wx 32H Mm, Alum; Thermal Resistance Ohmite - 90AJ4404 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 46 Lx 42 Wx 32H Mm, Alum; Thermal Resistance Ohmite
90AJ4404
Heat Sink, 46 Lx 42 Wx 32H Mm, Alum; Thermal Resistance Ohmite 90AJ4404
HEAT SINK, 46 LX 42 WX 32H MM, ALUM; Thermal Resistance:3.2°C/W; Packages Cooled:TO-247; External Width - Metric:42mm; External Height - Metric:32mm; External Length - Metric:46mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, 46 LX 42 WX 32H MM, ALUM; Thermal Resistance:3.2°C/W; Packages Cooled:TO-247; External Width - Metric:42mm; External Height - Metric:32mm; External Length - Metric:46mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number C2V-XT4-46E 273-C2V-XT4-46E-ND 90AJ4404
Product Name Board Level Heat Sink Heat Sinks Heat Sink, 46 Lx 42 Wx 32H Mm, Alum; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 3.2 °C / W 3.2 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details