Ohmite Manufacturing Co. Heat Sinks C126-025-1VE

Description
Heat Sink TO-126 Aluminum 3.5W @ 28°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-126 Aluminum 3.5W @ 28°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - C126-025-1VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-126 Aluminum 3.5W @ 28°C Board Level, Vertical

Heat Sink TO-126 Aluminum 3.5W @ 28°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - C126-025-1VE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
C126-025-1VE
Board Level Heat Sink C126-025-1VE
Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number C126-025-1VE-ND C126-025-1VE
Product Name Heat Sinks Board Level Heat Sink
Device Passive Heat Sink
Weight 12.7 g (0.4480 oz)
Mounting Clips; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details
Heatsinks - 8670938 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details