Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | ATS-X51270D-C1-R0 | ATS36777-ND |
| Product Name | Extruded Heat Sink | Heat Sinks |
| L | 26 mm (1.03 inch) | |
| W | 26.24 mm (1.03 inch) | |
| H | 9.5 mm (0.3740 inch) | |
| Device | Passive Heat Sink |