Ohmite Manufacturing Co. Extruded Heat Sink CR401-75VE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink - CR401-75VE - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
CR401-75VE
Extruded Heat Sink CR401-75VE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - CR401-75VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
CR401-75VE-ND
Heat Sinks CR401-75VE-ND
Heat Sink TO-401 Aluminum Alloy Board Level, Vertical

Heat Sink TO-401 Aluminum Alloy Board Level, Vertical

Buy Now Datasheet
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite - 33AC6969 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite
33AC6969
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite 33AC6969
HEAT SINK, ALUMINIUM ALLOY, 75MM; Thermal Resistance:3°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 75MM; Thermal Resistance:3°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number CR401-75VE CR401-75VE-ND 33AC6969
Product Name Extruded Heat Sink Heat Sinks Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 190 g (6.71 oz)
Mounting Clips; Socket
Thermal Resistance 3 °C / W 3 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 2342390 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 27 mm (1.06 inch)
H 16 mm (0.6299 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details