Ohmite Manufacturing Co. Heat Sinks CR201-25VE

Description
Heat Sink TO-201 Aluminum Alloy Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-201 Aluminum Alloy Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - CR201-25VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
CR201-25VE-ND
Heat Sinks CR201-25VE-ND
Heat Sink TO-201 Aluminum Alloy Board Level, Vertical

Heat Sink TO-201 Aluminum Alloy Board Level, Vertical

Buy Now Datasheet
Extruded Heat Sink - CR201-25VE - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
CR201-25VE
Extruded Heat Sink CR201-25VE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite - 33AC6953 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite
33AC6953
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite 33AC6953
HEAT SINK, ALUMINIUM ALLOY, 25MM; Thermal Resistance:4.7°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34mm; External Height - Metric:74.9mm; External Length - Metric:25mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 25MM; Thermal Resistance:4.7°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34mm; External Height - Metric:74.9mm; External Length - Metric:25mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number CR201-25VE-ND CR201-25VE 33AC6953
Product Name Heat Sinks Extruded Heat Sink Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 52.15 g (1.84 oz)
Mounting Clips; Socket
Thermal Resistance 4.7 °C / W 4.7 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Relay Heatsinks - 7767713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chassis, din rail
View Details
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details