Ohmite Manufacturing Co. Heat Sinks E3A-T220-25E

Description
Heat Sink Bridge Rectifiers Aluminum Board Level
Request a Quote Datasheet
Description
Heat Sink Bridge Rectifiers Aluminum Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - E3A-T220-25E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink Bridge Rectifiers Aluminum Board Level

Heat Sink Bridge Rectifiers Aluminum Board Level

Buy Now Datasheet
Board Level Heat Sink - E3A-T220-25E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
E3A-T220-25E
Board Level Heat Sink E3A-T220-25E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Alum Alloy, 25.4Mm, D34; Thermal Resistance Ohmite - 51AC1017 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Alum Alloy, 25.4Mm, D34; Thermal Resistance Ohmite
51AC1017
Heat Sink, Alum Alloy, 25.4Mm, D34; Thermal Resistance Ohmite 51AC1017
HEAT SINK, ALUM ALLOY, 25.4MM, D34; Thermal Resistance:12.4°C/W; Packages Cooled:D34; External Width - Metric:25.4mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUM ALLOY, 25.4MM, D34; Thermal Resistance:12.4°C/W; Packages Cooled:D34; External Width - Metric:25.4mm; External Height - Metric:25.4mm; External Length - Metric:25.4mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number E3A-T220-25E-ND E3A-T220-25E 51AC1017
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Alum Alloy, 25.4Mm, D34; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 12.4 °C / W 12.4 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 9033163 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 66 mm (2.6 inch)
H 40 mm (1.57 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details