Q-Bridge Thermal Conductor is a surface-mount thermal management device constructed with aluminum nitride or beryllium oxide, designed to direct heat to ground planes, heat sinks, or other thermal targets while maintaining low capacitance for RF and microwave transparency. It is available in standard EIA case sizes, including 0302, with dimensions of 0.030 ± 0.004 inches by 0.020 ± 0.004 inches and a thickness of 0.020 inches for aluminum nitride substrates. The device features a non-edge wrap (E) termination style and beryllium oxide substrate, providing a thermal resistance of 12 °C/W and thermal conductivity of 81 mW/°C. It is RoHS compliant and compatible with automated pick-and-place assembly. Terminal finish is specified as tin/nickel (T) for this variant, and the part supports solder attachment with 96.5% Sn, 3.0% Ag, 0.5% Cu solder profile. Capacitance for this configuration is 0.006 pF.
Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN) or Beryllium Oxide (BeO) and are available in standard EIA form factors.
Q-Bridge provides the designer with the ability to manage thermal conditions by directing heat to a thermal ground plane, heat sink or any other specific thermal point of interest. The inherently low capacitance makes this device virtually transparent at RF / microwave frequencies. This device has the added benefit of offering additional layers of protection to adjacent components from hot spot thermal loads.
Q-Bridge provides the benefit of increased overall circuit reliability. Q-Bridge is manufactured using one-piece construction, providing a RoHS compliant SMT package that is fully compatible with high speed automated pickand-place processing. It is available in various EIA case sizes. Custom configurations are also available.
Features and Benefits
Typical Applications
| Richardson RFPD | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | QB0302B20ESTB |
| Product Name | Q-Bridge Thermal Conductor |