Heat Sink TO-301 Aluminum Alloy Board Level, Vertical
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
HEAT SINK, ALUMINIUM ALLOY, 75MM; Thermal Resistance:4.5°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:30mm; External Height - Metric:59.9mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | CR301-75AE-ND | CR301-75AE | 33AC6962 |
| Product Name | Heat Sinks | Extruded Heat Sink | Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite |
| Device | Passive Heat Sink | ||
| Weight | 118 g (4.18 oz) | ||
| Mounting | Clips; Socket | ||
| Thermal Resistance | 4.5 °C / W | 4.5 °C / W |