Ohmite Manufacturing Co. Extruded Heat Sink CR201-75VE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink - CR201-75VE - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
CR201-75VE
Extruded Heat Sink CR201-75VE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - CR201-75VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
CR201-75VE-ND
Heat Sinks CR201-75VE-ND
Heat Sink TO-201 Aluminum Alloy Board Level, Vertical

Heat Sink TO-201 Aluminum Alloy Board Level, Vertical

Buy Now Datasheet
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite - 33AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite
33AC6957
Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite 33AC6957
HEAT SINK, ALUMINIUM ALLOY, 75MM; Thermal Resistance:2.6°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34mm; External Height - Metric:74.9mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 75MM; Thermal Resistance:2.6°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34mm; External Height - Metric:74.9mm; External Length - Metric:75mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number CR201-75VE CR201-75VE-ND 33AC6957
Product Name Extruded Heat Sink Heat Sinks Heat Sink, Aluminium Alloy, 75Mm; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 150 g (5.3 oz)
Mounting Clips; Socket
Thermal Resistance 2.6 °C / W 2.6 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details