Ohmite Manufacturing Co. Heat Sinks MA-301-27E

Description
Heat Sink TO-247, TO-264 Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-247, TO-264 Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - MA-301-27E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
MA-301-27E-ND
Heat Sinks MA-301-27E-ND
Heat Sink TO-247, TO-264 Aluminum Top Mount

Heat Sink TO-247, TO-264 Aluminum Top Mount

Buy Now Datasheet
Board Level Heat Sink - MA-301-27E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
MA-301-27E
Board Level Heat Sink MA-301-27E
Ohmite introduces the M series, patented (Pat. No. 7,151,669), high performance, low cost, configurable, scalable and compact heat sink with matrix clip system for TO-247 and TO-264 packages. This powerful heat sink provides the easiest assembly, largest surface area and smallest footprint. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Ohmite introduces the M series, patented (Pat. No. 7,151,669), high performance, low cost, configurable, scalable and compact heat sink with matrix clip system for TO-247 and TO-264 packages. This powerful heat sink provides the easiest assembly, largest surface area and smallest footprint. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Supplier's Site
Heat Sink, 4.6°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite - 84T1913 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 4.6°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite
84T1913
Heat Sink, 4.6°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite 84T1913
HEAT SINK, 4.6°C/W, ALUMINIUM, TO-247/TO-264; Thermal Resistance:4.6°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:55.8mm; External Height - Metric:43.43mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, 4.6°C/W, ALUMINIUM, TO-247/TO-264; Thermal Resistance:4.6°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:55.8mm; External Height - Metric:43.43mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number MA-301-27E-ND MA-301-27E 84T1913
Product Name Heat Sinks Board Level Heat Sink Heat Sink, 4.6°C/w, Aluminium, To-247/to-264; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 65.19 g (2.3 oz)
Mounting Clips; Socket
Thermal Resistance 4.6 °C / W 4.6 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details