Ohmite Manufacturing Co. Board Level Heat Sink BGAH170-075E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The heatsink measures 17 mm in height, 28 mm in width, and 7.5 mm in depth, constructed from aluminum alloy with a black anodized finish. It is designed for use with BGA and PBGAs, making it suitable for cooling applications in CPUs and GPUs. The heatsink can be attached using the included adhesive thermal tape, facilitating easy installation without the need for soldering. It is compliant with RoHS regulations, ensuring it meets environmental standards. The thermal resistance characteristics are not specified in the provided datasheet, which may be a consideration for engineers assessing thermal performance needs.

Datasheet Summary
Powered by GS/AI

The heatsink measures 17 mm in height, 28 mm in width, and 7.5 mm in depth, constructed from aluminum alloy with a black anodized finish. It is designed for use with BGA and PBGAs, making it suitable for cooling applications in CPUs and GPUs. The heatsink can be attached using the included adhesive thermal tape, facilitating easy installation without the need for soldering. It is compliant with RoHS regulations, ensuring it meets environmental standards. The thermal resistance characteristics are not specified in the provided datasheet, which may be a consideration for engineers assessing thermal performance needs.

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - BGAH170-075E - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
BGAH170-075E
Board Level Heat Sink BGAH170-075E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sinks - 273-BGAH170-075E-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount

Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount

Buy Now Datasheet
Heatsink, 17X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite - 52AH8336 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink, 17X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite
52AH8336
Heatsink, 17X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite 52AH8336
HEATSINK, 17X28X7.5MM, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:28mm; External Height - Metric:7.62mm; External Length - Metric:16.8mm; External Diameter - Metric:-; Product Range:BG Series RoHS Compliant: Yes

HEATSINK, 17X28X7.5MM, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:28mm; External Height - Metric:7.62mm; External Length - Metric:16.8mm; External Diameter - Metric:-; Product Range:BG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number BGAH170-075E 273-BGAH170-075E-ND 52AH8336
Product Name Board Level Heat Sink Heat Sinks Heatsink, 17X28X7.5Mm, Aluminium Alloy; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 17.1 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
Relay Heatsinks - 7767713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chassis, din rail
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details