Ohmite Manufacturing Co. Heat Sinks C247-050-2AE

Description
Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - C247-050-2AE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical

Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - C247-050-2AE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
C247-050-2AE
Board Level Heat Sink C247-050-2AE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink; Thermal Resistance Ohmite - 41T0047 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
41T0047
Heat Sink; Thermal Resistance Ohmite 41T0047
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:20.47mm; External Height - Metric:38mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:20.47mm; External Height - Metric:38mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number C247-050-2AE-ND C247-050-2AE 41T0047
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 30.84 g (1.09 oz)
Mounting Clips; Socket Clips
Thermal Resistance 5 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 2342514 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 88 mm (3.46 inch)
H 25 mm (0.9843 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details