Ohmite Manufacturing Co. Board Level Heat Sink C220-075-3VE

Description
Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.
Request a Quote Datasheet
Description
Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - C220-075-3VE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
C220-075-3VE
Board Level Heat Sink C220-075-3VE
Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Supplier's Site
Heat Sinks - C220-075-3VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum Board Level, Vertical

Heat Sink TO-220 Aluminum Board Level, Vertical

Buy Now Datasheet
To-220 Heat Sink; Thermal Resistance Ohmite - 65T4356 - Newark, An Avnet Company
Chicago, IL, United States
To-220 Heat Sink; Thermal Resistance Ohmite
65T4356
To-220 Heat Sink; Thermal Resistance Ohmite 65T4356
TO-220 HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.94mm; External Height - Metric:38.1mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

TO-220 HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.94mm; External Height - Metric:38.1mm; External Length - Metric:75mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number C220-075-3VE C220-075-3VE-ND 65T4356
Product Name Board Level Heat Sink Heat Sinks To-220 Heat Sink; Thermal Resistance Ohmite
H 19.94 mm (0.7850 inch) 38.1 mm (1.5 inch)
Device Passive Heat Sink
Weight 44.9 g (1.58 oz)
Mounting Clips; Socket
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
Heatsinks - 7805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 60 mm (2.36 inch)
Mounting Screw
View Details