Wakefield Thermal, Inc. Heat Sinks MTN-264-27

Description
Heat Sink TO-247, TO-264 Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-247, TO-264 Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1483-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1483-ND
Heat Sinks 345-1483-ND
Heat Sink TO-247, TO-264 Aluminum Top Mount

Heat Sink TO-247, TO-264 Aluminum Top Mount

Buy Now Datasheet
Board Level Heat Sink - MTN-264-27 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
MTN-264-27
Board Level Heat Sink MTN-264-27
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Sink, Aluminium, To-247/to-264; Thermal Resistance Wakefield Thermal - 01AC3575 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, To-247/to-264; Thermal Resistance Wakefield Thermal
01AC3575
Heat Sink, Aluminium, To-247/to-264; Thermal Resistance Wakefield Thermal 01AC3575
HEAT SINK, ALUMINIUM, TO-247/TO-264; Thermal Resistance:5.5°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:44.3mm; External Height - Metric:39.62mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, TO-247/TO-264; Thermal Resistance:5.5°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:44.3mm; External Height - Metric:39.62mm; External Length - Metric:27mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1483-ND MTN-264-27 01AC3575
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Aluminium, To-247/to-264; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Clips Clips
Material Aluminum
H 39.62 mm (1.56 inch) 39.62 mm (1.56 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details