Ohmite Manufacturing Co. Heat Sinks C126-040-2AE

Description
Heat Sink TO-126 Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-126 Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - C126-040-2AE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-126 Aluminum Board Level, Vertical

Heat Sink TO-126 Aluminum Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - C126-040-2AE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
C126-040-2AE
Board Level Heat Sink C126-040-2AE
Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Ohmite introduces the C series (Pat. Pending). This series offers high performance, low cost and a compact heat sink with an integrated camming clip system for TO-126, TO-220, TO-247 and TO-264 devices. This powerful heat sink provides tool and fixture free assembly operation, largest surface areas and smallest space occupation. It is the ideal type of heat sink for high power density and small size (1U or 2U) electronic packaging with forced convection cooling.

Supplier's Site
Heat Sink, Aluminium, Black, To-126, 2 Clips; Thermal Resistance Ohmite - 05W6378 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, Black, To-126, 2 Clips; Thermal Resistance Ohmite
05W6378
Heat Sink, Aluminium, Black, To-126, 2 Clips; Thermal Resistance Ohmite 05W6378
HEAT SINK, ALUMINIUM, BLACK, TO-126, 2 CLIPS; Thermal Resistance:-; Packages Cooled:TO-126; External Width - Metric:19.6mm; External Height - Metric:32.51mm; External Length - Metric:40mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, BLACK, TO-126, 2 CLIPS; Thermal Resistance:-; Packages Cooled:TO-126; External Width - Metric:19.6mm; External Height - Metric:32.51mm; External Length - Metric:40mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number C126-040-2AE-ND C126-040-2AE 05W6378
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Aluminium, Black, To-126, 2 Clips; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 20.41 g (0.7200 oz)
Mounting Clips; Socket
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 9209433 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 70 mm (2.76 inch)
H 70 mm (2.76 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details