Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Heat Sink TO-220 Aluminum 5.0W @ 60°C Board Level, Vertical
HEAT SINK, ALUMINIUM ALLOY, 30MM, TO-220; Thermal Resistance:11.3°C/W;
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | CSM222-30AE | CSM222-30AE-ND | 51AC1007 |
| Product Name | Board Level Heat Sink | Heat Sinks | Heat Sink, Aluminium Alloy, 30Mm, To-220; Thermal Resistance Ohmite |
| Device | Passive Heat Sink | ||
| Mounting | Solderable Feet | ||
| Thermal Resistance | 11.3 °C / W | 11.3 °C / W | |
| Material | Aluminum |