Ohmite Manufacturing Co. Heat Sinks CR401-25VE

Description
ALUMINUM HEATSINK 25MM DEGREASED
Request a Quote Datasheet
Description
ALUMINUM HEATSINK 25MM DEGREASED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - CR401-25VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
CR401-25VE-ND
Heat Sinks CR401-25VE-ND
ALUMINUM HEATSINK 25MM DEGREASED

ALUMINUM HEATSINK 25MM DEGREASED

Buy Now Datasheet
Extruded Heat Sink - CR401-25VE - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
CR401-25VE
Extruded Heat Sink CR401-25VE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite - 33AC6965 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite
33AC6965
Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite 33AC6965
HEAT SINK, ALUMINIUM ALLOY, 25MM; Thermal Resistance:5.4°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:25mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY, 25MM; Thermal Resistance:5.4°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:40mm; External Height - Metric:74.9mm; External Length - Metric:25mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number CR401-25VE-ND CR401-25VE 33AC6965
Product Name Heat Sinks Extruded Heat Sink Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite
Device Passive Heat Sink
Mounting Clips; Socket
Thermal Resistance 5.4 °C / W 5.4 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 1235630 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 17 mm (0.6693 inch)
W 17 mm (0.6693 inch)
H 6 mm (0.2362 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details