Heat Sink TO-201 Aluminum Alloy Board Level, Vertical
Win Source Part Number: 1205655-CR201-25AE
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: CR
Type: Board Level, Vertical
Package: Box
Length: 0.984" (25.00mm)
Standard Package: 4
Material: Aluminum Alloy
Shape: Rectangular, Fins
Package Cooled: TO-201
Attachment Method: 3 Clips and PC Pin
Width: 2.953" (75.00mm)
Thermal Resistance @ Natural: 4.70°C/W
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Ohmite
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
HEAT SINK, ALUMINIUM ALLOY, 25MM; Thermal Resistance:4.7°C/W; Packages Cooled:TO-247, TO-264; External Width - Metric:34mm; External Height - Metric:74.9mm; External Length - Metric:25mm; External Diameter - Metric:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | CR201-25AE-ND | CR201-25AE | CR201-25AE | 33AC6952 |
| Product Name | Heat Sinks | Fans, Thermal Management - Thermal - Heat Sinks | Extruded Heat Sink | Heat Sink, Aluminium Alloy, 25Mm; Thermal Resistance Ohmite |
| Device | Passive Heat Sink | |||
| Weight | 52.15 g (1.84 oz) | |||
| Mounting | Clips; Socket | |||
| Thermal Resistance | 4.7 °C / W | 4.7 °C / W |