DigiKey Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 213 214 215 216 217 218 219 220 221
Product Name Notes
ALUMINUM HEATSINK 25MM BLK ANODI
ALUMINUM HEATSINK 25MM DEGREASED
ALUMINUM HEATSINK 75MM DEGREASED
CR202 HEATSINK 63.5MM LONG
Heat Sink 12-SIP Aluminum Board Level, Vertical
Heat Sink Aluminum Top Mount
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Heat Sink BGA Aluminum Top Mount
Heat Sink BGA Composite 2.0W @ 40°C Top Mount
Heat Sink BGA Composite 2.5W @ 90°C Top Mount
Heat Sink BGA, CPU, GPU Aluminum Alloy Top Mount
Heat Sink Bridge Rectifiers Aluminum Board Level
Heat Sink Intel LGA2011 & LGA2066 CPU Cooler Aluminum Top Mount, Skived
Heat Sink Intel LGA2011 & LGA2066 CPU Cooler Aluminum Top Mount, Zipper Fin
Heat Sink Intel LGA2011 & LGA2066 CPU Cooler Copper Top Mount, Skived
Heat Sink Intel LGA2011 & LGA2066 CPU Cooler Copper Top Mount, Zipper Fin
Heat Sink TO-101 Aluminum Alloy Board Level, Vertical
Heat Sink TO-126 Aluminum 3.5W @ 28°C Board Level, Vertical
Heat Sink TO-126 Aluminum Board Level, Vertical
Heat Sink TO-126 Aluminum Board Level
Heat Sink TO-126 Copper Board Level, Vertical
Heat Sink TO-201 Aluminum Alloy Board Level, Vertical
Heat Sink TO-218 Aluminum Board Level, Vertical
Heat Sink TO-218, TO-220, TO-247 Aluminum Board Level, Vertical
Heat Sink TO-218, TO-247 Aluminum Board Level, Vertical
Heat Sink TO-220 (Dual) Aluminum Board Level
Heat Sink TO-220 Aluminum 2.0W @ 44°C Board Level, Vertical
Heat Sink TO-220 Aluminum 5.0W @ 60°C Board Level, Vertical
Heat Sink TO-220 Aluminum 6.0W @ 65°C Board Level, Vertical
Heat Sink TO-220 Aluminum Board Level, Vertical
Heat Sink TO-220 Aluminum Board Level
Heat Sink TO-220 Copper Board Level, Vertical
Heat Sink TO-220 Steel Board Level, Vertical
Heat Sink TO-220, TO-202 Aluminum Board Level
Heat Sink TO-220, TO-218 Aluminum Board Level, Vertical
Heat Sink TO-220, TO-247 Ceramic Board Level, Vertical
Heat Sink TO-220, TO-247, TO-264 Aluminum Alloy Board Level, Vertical
Heat Sink TO-220, TO-262 Aluminum Board Level, Vertical
Heat Sink TO-247 Aluminum 2.5W @ 20°C Board Level, Vertical
Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical
Heat Sink TO-247 Aluminum 5.0W @ 60°C Board Level, Vertical
Heat Sink TO-247 Aluminum Board Level, Vertical
Heat Sink TO-247, TO-264, SOT-227 Aluminum Board Level, Vertical
Heat Sink TO-252 (DPak) Copper Top Mount
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Heat Sink TO-263 (D²Pak) Copper Top Mount
Heat Sink TO-264 Aluminum Board Level, Vertical
Heat Sink TO-3 Aluminum Board Level
Heat Sink TO-301 Aluminum Alloy Board Level, Vertical
Heat Sink TO-401 Aluminum Alloy Board Level, Vertical
Heat Sink
HEATSINK FOR TO-247 TO-264
TI DKQ56/DDV44 HEATSINK
ULTRA COOL DUALFLOW HEAT SINK, A
ULTRA COOL HEAT SINK CRYOQOOL, C

<< Prev Next >>