DigiKey Datasheets for Heat Sinks
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more
| Product Name | Notes |
|---|---|
| AL HEAT SINK 19X19X12MM WITH ELL | |
| AL HEAT SINK 19X19X12MM WITH PIN | |
| AL HEAT SINK 19X19X21MM WITH ELL | |
| AL HEAT SINK 19X19X28MM WITH PIN | |
| AL HEAT SINK 21X21X12MM WITH PIN | |
| AL HEAT SINK 21X21X23MM WITH PIN | |
| AL HEAT SINK 21X21X32MM WITH PIN | |
| AL HEAT SINK 23X23X15MM WITH PIN | |
| AL HEAT SINK 27X27X12MM WITH PIN | |
| AL HEAT SINK 27X27X15MM WITH ELL | |
| AL HEAT SINK 27X27X21MM WITH PIN | |
| AL HEAT SINK 27X27X25MM WITH ELL | |
| AL HEAT SINK 29X29X15MM WITH ELL | |
| AL HEAT SINK 31X31X18MM WITH PIN | |
| AL HEAT SINK 35X35X23MM WITH PIN | |
| AL HEAT SINK 40X40X33MM WITH ELL | |
| AMD 1U 92.4X118.X25MM | |
| AMD 2U 92.4X118X64MM | |
| CPU HEATSINK, CROSS CUT, AL6063, | |
| Heat Sink 14-DIP and 16-DIP Aluminum Top Mount | |
| Heat Sink 18-DIP Aluminum Top Mount | |
| Heat Sink 24-DIP Aluminum Top Mount | |
| HEAT SINK 50X50X50MM | |
| HEAT SINK 55X142X150MM | |
| Heat Sink 6-Dip and 8-Dip Aluminum Top Mount | |
| HEAT SINK 67X123X110MM | |
| HEAT SINK 80X100X110MM | |
| Heat Sink Aluminum Alloy Top Mount | |
| Heat Sink Aluminum Board Level, Vertical | |
| Heat Sink Aluminum Board Level | |
| Heat Sink Aluminum Top Mount, Skived | |
| Heat Sink Aluminum Top Mount | |
| Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 1.0W @ 20°C Top Mount | |
| Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 60°C Top Mount | |
| Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Alloy Top Mount | |
| Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount | |
| Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Ceramic Heat Spreader | |
| Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Copper Heat Spreader | |
| Heat Sink BGA Aluminum Alloy Board Level | |
| Heat Sink Ceramic Heat Spreader | |
| Heat Sink Ceramic Top Mount | |
| Heat Sink Copper Top Mount, Skived | |
| Heat Sink Half Brick DC/DC Converter Aluminum Board Level | |
| Heat Sink Intel LGA4189 2U Passive CPU Cooler Aluminum, Copper Top Mount | |
| Heat Sink KLM Aluminum Board Level | |
| Heat Sink KLP Aluminum Board Level | |
| Heat Sink SOT-227 Aluminum Board Level | |
| Heat Sink SOT-32 Aluminum Board Level, Vertical | |
| Heat Sink SOT-32 Aluminum Top Mount | |
| Heat Sink SOT-32, TO-220 Aluminum Board Level, Vertical | |
| Heat Sink SOT-32, TO-220 Aluminum Board Level | |
| Heat Sink SOT-32, TO-220, TOP-3 Aluminum Board Level, Vertical | |
| Heat Sink SOT-32, TO-220, TOP-3 Aluminum Board Level | |
| Heat Sink TGHE Aluminum Board Level | |
| Heat Sink TO-126 Aluminum Board Level, Vertical | |
| Heat Sink TO-126, TO-127, TO-220 Aluminum 1.0W @ 70°C Board Level, Vertical | |
| Heat Sink TO-126, TO-127, TO-220 Aluminum Board Level, Vertical | |
| Heat Sink TO-126, TO-127, TO-220 Aluminum Board Level | |
| Heat Sink TO-18 Aluminum Top Mount | |
| Heat Sink TO-18 Beryllium Copper Top Mount | |
| Heat Sink TO-18 Brass Top Mount | |
| Heat Sink TO-218, TO-220, TO-247 Aluminum 14.0W @ 70°C Board Level, Vertical | |
| Heat Sink TO-218, TO-220, TO-247 Aluminum 2.0W @ 20°C Board Level, Vertical | |
| Heat Sink TO-218, TO-220, TO-247 Aluminum 4.0W @ 20°C Board Level, Vertical | |
| Heat Sink TO-218, TO-220, TO-247 Aluminum 8.0W @ 40°C Board Level, Vertical | |
| Heat Sink TO-220 (Dual) Aluminum Board Level | |
| Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical | |
| Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level, Vertical | |
| Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical | |
| Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level | |
| Heat Sink TO-220 Aluminum Alloy Board Level, Vertical | |
| Heat Sink TO-220 Aluminum Board Level, Vertical | |
| Heat Sink TO-220 Aluminum Board Level | |
| Heat Sink TO-220 Aluminum Top Mount | |
| Heat Sink TO-220 Aluminum | |
| Heat Sink TO-220 Board Level | |
| Heat Sink TO-220 Ceramic Heat Spreader | |
| Heat Sink TO-220, TO-247 (Dual) Aluminum 4.0W @ 40°C Board Level, Vertical | |
| Heat Sink TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level, Vertical | |
| Heat Sink TO-220, TO-247 Aluminum 10.0W @ 50°C Board Level | |
| Heat Sink TO-220, TO-247 Aluminum Board Level, Vertical | |
| Heat Sink TO-220, TO-247, TO-264 Aluminum Board Level, Vertical | |
| Heat Sink TO-220, TO-247, TO-264 Ceramic Board Level, Vertical | |
| Heat Sink TO-220, TOP-3 Aluminum Board Level | |
| Heat Sink TO-247 Aluminum 1.0W @ 20°C Board Level, Vertical | |
| Heat Sink TO-247 Aluminum 2.0W @ 20°C Board Level | |
| Heat Sink TO-247 Ceramic Heat Spreader | |
| Heat Sink TO-247, TO-264 Aluminum Board Level, Vertical | |
| Heat Sink TO-252 (DPak) Copper Top Mount | |
| Heat Sink TO-263 (D²Pak) Copper Top Mount | |
| Heat Sink TO-264 Aluminum 1.0W @ 20°C Board Level, Vertical | |
| Heat Sink TO-264 Aluminum Board Level | |
| Heat Sink TO-264 Ceramic Heat Spreader | |
| Heat Sink TO-3 (Dual) Aluminum Board Level | |
| Heat Sink TO-3 Aluminum 6.0W @ 30°C Top Mount | |
| Heat Sink TO-3 Aluminum Board Level | |
| Heat Sink TO-3P Ceramic Heat Spreader | |
| Heat Sink TO-5 Beryllium Copper Top Mount | |
| Heat Sink TO-5 Brass 0.5W @ 41°C Top Mount | |
| Heat Sink TO-5 Brass Top Mount | |
| INTEL CPU COOLER MODULE 118X78X3 | |
| INTEL CPU COOLER MODULE 118X78X6 | |
| PROFIL HEAT SINKS 12.8 K/W, 25.4 | |
| PROFIL HEAT SINKS 12.8 K/W, 50.8 | |
| SINTERED W-CU HEAT SPREADER/THER | |
| STAMPED HEATSINK, ATTACHABLE, AL | |
| STAMPED HEATSINK | |
| UP1-348-CB DISSIPATOR |
| << Prev |