Ohmite Manufacturing Co. Heat Sinks C247-050-2VE

Description
Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - C247-050-2VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical

Heat Sink TO-247 Aluminum 2.5W @ 30°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Ohmite - 41T0048 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Ohmite
41T0048
Heat Sink; Thermal Resistance Ohmite 41T0048
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:20.47mm; External Height - Metric:38.1mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:20.47mm; External Height - Metric:38.1mm; External Length - Metric:50.8mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number C247-050-2VE-ND 41T0048
Product Name Heat Sinks Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 30.84 g (1.09 oz)
Mounting Clips; Socket
Thermal Resistance 5 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 9033153 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers