Ohmite Manufacturing Co. Heat Sinks C220-050-2AE

Description
Heat Sink TO-220 Aluminum Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - C220-050-2AE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-220 Aluminum Board Level, Vertical

Heat Sink TO-220 Aluminum Board Level, Vertical

Buy Now Datasheet
Fans, Thermal Management - Thermal - Heat Sinks - C220-050-2AE - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
C220-050-2AE
Fans, Thermal Management - Thermal - Heat Sinks C220-050-2AE
Win Source Part Number: 1144997-C220-050-2AE Category: Fans, Thermal Management>Thermal - Heat Sinks Series: C Type: Board Level, Vertical Package: Box Length: 1.969" (50.00mm) Standard Package: 10 Material: Aluminum Shape: Rectangular, Fins Package Cooled: TO-220 Attachment Method: 2 Clips and PC Pin Width: 1.500" (38.10mm) Material Finish: Black Anodized ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 8473.30.5100 Mfr: Ohmite Other Names: C2200502AE Fin Height: 0.710" (18.03mm)

Win Source Part Number: 1144997-C220-050-2AE
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: C
Type: Board Level, Vertical
Package: Box
Length: 1.969" (50.00mm)
Standard Package: 10
Material: Aluminum
Shape: Rectangular, Fins
Package Cooled: TO-220
Attachment Method: 2 Clips and PC Pin
Width: 1.500" (38.10mm)
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.5100
Mfr: Ohmite
Other Names: C2200502AE
Fin Height: 0.710" (18.03mm)

Buy Now Datasheet
To-220 Heat Sink; Thermal Resistance Ohmite - 65T4353 - Newark, An Avnet Company
Chicago, IL, United States
To-220 Heat Sink; Thermal Resistance Ohmite
65T4353
To-220 Heat Sink; Thermal Resistance Ohmite 65T4353
TO-220 HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.94mm; External Height - Metric:38.1mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

TO-220 HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.94mm; External Height - Metric:38.1mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number C220-050-2AE-ND C220-050-2AE 65T4353
Product Name Heat Sinks Fans, Thermal Management - Thermal - Heat Sinks To-220 Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 30.84 g (1.09 oz)
Mounting Clips; Socket
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 8670931 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details