CTS Corporation Heat Sinks BDN12-5CB/A01

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 294-1110-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
294-1110-ND
Heat Sinks 294-1110-ND
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Heat Sinks
Product Number 294-1110-ND
Product Name Heat Sinks
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details