Ohmite Manufacturing Co. Heat Sinks C247-025-1VE

Description
Heat Sink TO-247 Aluminum 5.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-247 Aluminum 5.0W @ 60°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - C247-025-1VE-ND - DigiKey
Thief River Falls, MN, United States
Heat Sink TO-247 Aluminum 5.0W @ 60°C Board Level, Vertical

Heat Sink TO-247 Aluminum 5.0W @ 60°C Board Level, Vertical

Buy Now Datasheet
To-247 Heat Sink; Thermal Resistance Ohmite - 41T0046 - Newark, An Avnet Company
Chicago, IL, United States
To-247 Heat Sink; Thermal Resistance Ohmite
41T0046
To-247 Heat Sink; Thermal Resistance Ohmite 41T0046
TO-247 HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:20.47mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38mm RoHS Compliant: Yes

TO-247 HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-247; External Width - Metric:20.47mm; External Height - Metric:38.1mm; External Length - Metric:25mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number C247-025-1VE-ND 41T0046
Product Name Heat Sinks To-247 Heat Sink; Thermal Resistance Ohmite
Device Passive Heat Sink
Weight 14.97 g (0.5280 oz)
Mounting Clips; Socket
Thermal Resistance 6 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 9033107 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 300 mm (11.81 inch)
H 83 mm (3.27 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details