64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 40.2VWM 64.8V DO204AL
TVS DIODE 40.2VWM 64.8VC DO204AL
TVS Diodes / ESD Suppressors 400W 47V 5% Bidir AEC-Q101 Qualified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P4KE47CAHE3/54TR-ND | P4KE47CAHE3/54 | P4KE47CAHE3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | DO-41; DO-204AL-2 (DO-41) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 64.8 volts | 64.8 volts |