TE Connectivity Terminal Blocks - Barrier Blocks 6PCV-03-006

Description
CONN BARRIER STRIP 3CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 3CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98482-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98482-ND
Terminal Blocks - Barrier Blocks A98482-ND
CONN BARRIER STRIP 3CIRC 0.375"

CONN BARRIER STRIP 3CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - 6PCV-03-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6PCV-03-006
Barrier Terminal Blocks 6PCV-03-006
Barrier Terminal Blocks 3P TRI-BARRIER .375"

Barrier Terminal Blocks 3P TRI-BARRIER .375"

Buy Now Datasheet
Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 02H0453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
02H0453
Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 02H0453
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98482-ND 6PCV-03-006 02H0453
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 3 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986816-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1468263 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers