PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 701082

Description
CONN TERM BLK FEED THRU 6-24 AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 6-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10645-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10645-ND
Terminal Blocks - Din Rail, Channel 277-10645-ND
CONN TERM BLK FEED THRU 6-24 AWG

CONN TERM BLK FEED THRU 6-24 AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0701082 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0701082
DIN Rail Terminal Blocks 0701082
DIN Rail Terminal Blocks URK-ND

DIN Rail Terminal Blocks URK-ND

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10645-ND 0701082
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 6 to 24 AWG 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details