TE Connectivity Terminal Blocks - Barrier Blocks 6PCV-04-006

Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98483-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98483-ND
Terminal Blocks - Barrier Blocks A98483-ND
CONN BARRIER STRIP 4CIRC 0.375"

CONN BARRIER STRIP 4CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 73C3604 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
73C3604
Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 73C3604
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 6PCV-04-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6PCV-04-006
Barrier Terminal Blocks 6PCV-04-006
Barrier Terminal Blocks TRI-BARRIER .375" 4P

Barrier Terminal Blocks TRI-BARRIER .375" 4P

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98483-ND 73C3604 6PCV-04-006
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 4 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.302 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers