TE Connectivity Terminal Blocks - Barrier Blocks 6PCV-02-006

Description
CONN BARRIER STRIP 2CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98481-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98481-ND
Terminal Blocks - Barrier Blocks A98481-ND
CONN BARRIER STRIP 2CIRC 0.375"

CONN BARRIER STRIP 2CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 96B3669 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
96B3669
Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 96B3669
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 6PCV-02-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6PCV-02-006
Barrier Terminal Blocks 6PCV-02-006
Barrier Terminal Blocks 2P TRI-BARRIER .375"

Barrier Terminal Blocks 2P TRI-BARRIER .375"

Buy Now Datasheet
Barrier Terminal Blocks 2P TRI-BARRIER .375 - 792-6PCV-02-006 - Utmel Electronic Limited
Hong Kong, China
Barrier Terminal Blocks 2P TRI-BARRIER .375
792-6PCV-02-006
Barrier Terminal Blocks 2P TRI-BARRIER .375 792-6PCV-02-006
Barrier Terminal Blocks 2P TRI-BARRIER .375

Barrier Terminal Blocks 2P TRI-BARRIER .375

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98481-ND 96B3669 6PCV-02-006 792-6PCV-02-006
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks Barrier Terminal Blocks 2P TRI-BARRIER .375
Mounting Options PCB; Terminal Strip Through Hole
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F) 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-30D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Through terminal block - 2002-6402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers