CONN TERM BLK DISCONN 12-24AWG
Cover, 1 mm Width, Gray Color
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features
DIN Rail Terminal Blocks 8.2mm DBL LEVEL 250V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1571-ND | 70169141 | 0711629 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Fuse; 2; Cartridge; 5 x20 mm; 0.2 to 4 sq.mm; Black | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Dual level | Dual level; Fuse Holder or Fuse Block | DIN Rail Terminal Blocks |
| North American | 12 to 24 AWG | 24 to 12 AWG | |
| International | 0.20 to 4.00 mm2 |