TE Connectivity Terminal Blocks - Barrier Blocks 6PCV-06-006

Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98485-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98485-ND
Terminal Blocks - Barrier Blocks A98485-ND
CONN BARRIER STRIP 6CIRC 0.375"

CONN BARRIER STRIP 6CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 6 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 95C0731 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
95C0731
Terminal Block, Barrier, 6 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 95C0731
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 6PCV-06-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
6PCV-06-006
Barrier Terminal Blocks 6PCV-06-006
Barrier Terminal Blocks 6P TRI-BARRIER .375"

Barrier Terminal Blocks 6P TRI-BARRIER .375"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98485-ND 95C0731 6PCV-06-006
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 6 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.205 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 1-1326031-0 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details