WAGO Transformer terminal block 711-153

Description
Transformer terminal block; 3-pole; CAGE CLAMP® connection for conductors; gray
Request a Quote Datasheet
Description
Transformer terminal block; 3-pole; CAGE CLAMP® connection for conductors; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer terminal block - 711-153 - WAGO
Germantown, WI, United States
Transformer terminal block
711-153
Transformer terminal block 711-153
Transformer terminal block; 3-pole; CAGE CLAMP® connection for conductors; gray

Transformer terminal block; 3-pole; CAGE CLAMP® connection for conductors; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-711-153-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-711-153-ND
Terminal Blocks - Specialized 2946-711-153-ND
TRANSFORMER TERMINAL BLOCK; 3-PO

TRANSFORMER TERMINAL BLOCK; 3-PO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 711-153 2946-711-153-ND
Product Name Transformer terminal block Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers