WAGO Transformer terminal block 711-193

Description
Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; orange
Request a Quote Datasheet
Description
Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer terminal block - 711-193 - WAGO
Germantown, WI, United States
Transformer terminal block
711-193
Transformer terminal block 711-193
Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; orange

Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; orange

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-711-193-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-711-193-ND
Terminal Blocks - Specialized 2946-711-193-ND
TRANSFORMER FUSE TERMINAL BLOCK;

TRANSFORMER FUSE TERMINAL BLOCK;

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 711-193 2946-711-193-ND
Product Name Transformer terminal block Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers