CONN BARRIER STRP 10CIRC 0.375"
TERMINAL BLOCK, TRI-BARRIER, 10 POSITION, WIRE-TO-BOARD, 9.53MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:10Position
Barrier Terminal Blocks TRI-BARRIER .375" 10
Barrier Terminal Blocks TRI-BARRIER .375" 10
| DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | A98488-ND | 19113550 | 73C2527 | 6PCV-10-006 | 792-6PCV-10-006 |
| Product Name | Terminal Blocks - Barrier Blocks | Terminal Blk/Strip Wiring Dev | Terminal Block, Barrier, 10 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity | Barrier Terminal Blocks | Barrier Terminal Blocks TRI-BARRIER .375" 10 |
| Mounting Options | PCB; Terminal Strip | Through Hole | |||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |||
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | |||
| Terminal Block Type | Barrier Block | Barrier Terminal Blocks | |||
| Contacts Pitch | 9.53 mm (0.38 inches) | 9.53 mm (0.38 inches) | 9.53 mm (0.38 inches) |