WAGO Transformer terminal block 711-192

Description
Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; gray
Request a Quote Datasheet
Description
Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer terminal block - 711-192 - WAGO
Germantown, WI, United States
Transformer terminal block
711-192
Transformer terminal block 711-192
Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; gray

Transformer fuse terminal block; for fuse 5 x 20 mm; CAGE CLAMP® connection for conductors; 15 mm wide; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-711-192-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-711-192-ND
Terminal Blocks - Specialized 2946-711-192-ND
TRANSFORMER FUSE TERMINAL BLOCK;

TRANSFORMER FUSE TERMINAL BLOCK;

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 711-192 2946-711-192-ND
Product Name Transformer terminal block Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2002-2407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers